Up/Down Conv Mixer 3.3V 150MHz 28-Pin VQFN EP T/R Product overview: LA8153QA-WH from onsemi is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MHz, VQFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, 3.3V, 150MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-LA8153QA-WH can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 876683-LA8153QA-WH
Features: Video IC Package
Package: Reel - TR
Part Status: Obsolete
Family Name: LA8153
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC VIDEO DOWNCONVERTER 28VQFN
Video Converter IC 28-VQFN (5x5) Package
IC VIDEO DOWNCONVERTER 28VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-LA8153QA-WH | 876683-LA8153QA-WH | LA8153QA-WH | LA8153QA-WH | LA8153QA-WH |
| Product Name | 3.3V 150MHz VQFN Video Processing Ic | Linear - Linear - Video Processing - LA8153QA-WH | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |