FNFLD / VERTICAL DEFLECTION Product overview: LA78040B-S-E from onsemi is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-LA78040B-S-E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1137933-LA78040B-S-E
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tube
Standard Package: 50
Function: Controller
Mounting Type: Through Hole
Package / Case: TO-220-7 Formed Leads
Supplier Device Package: 7-220H
Alternative Parts (Cross-Reference): LA78040BSE;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-LA78040B-S-E-ON
Base Product Number: LA7804
Product Status: Obsolete
Video Controller IC 7-220H Package
IC VIDEO CONTROLLER TO220-7
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-LA78040B-S-E | 1137933-LA78040B-S-E | LA78040B-S-E | LA78040B-S-E |
| Product Name | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing |
| Package/Case | TO-220-7 Formed Leads | TO-220-7 Formed Leads | TO-220-7 Formed Leads |