FM Modulator and Demodulator for Audio Signals, SSOP16 (225mil), 2000-REEL Product overview: LA72914V-TLM-H from onsemi is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-LA72914V-TLM-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 070672-LA72914V-TLM-
Packaging: Reel - TR
Type: Modulator, Demodulator
Applications: Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
FM MODULATOR AND DEMODULATOR IC
Video Modulator/Demodulato
Video Modulator/Demodulato
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-LA72914V-TLM-H | 070672-LA72914V-TLM-H | LA72914V-TLM-H | LA72914V-TLM-H |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - LA72914V-TLM-H | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |