onsemi Interface - Interface - Analog Switches - Special Purpose - LA72730-N-E LA72730-N-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 876677-LA72730-N-E Features: Switch IC 3 Channel Package: Tube Part Status: Obsolete Family Name: LA7273 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 22 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 876677-LA72730-N-E Features: Switch IC 3 Channel Package: Tube Part Status: Obsolete Family Name: LA7273 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 22 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - LA72730-N-E - 876677-LA72730-N-E - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - LA72730-N-E
876677-LA72730-N-E
Interface - Interface - Analog Switches - Special Purpose - LA72730-N-E 876677-LA72730-N-E
Manufacturer: ON Semiconductor Win Source Part Number: 876677-LA72730-N-E Features: Switch IC 3 Channel Package: Tube Part Status: Obsolete Family Name: LA7273 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 22 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 876677-LA72730-N-E
Features: Switch IC 3 Channel
Package: Tube
Part Status: Obsolete
Family Name: LA7273
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 22
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - LA72730-N-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
LA72730-N-E
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose LA72730-N-E
IC AUDIO/VIDEO SWITCH TV 24SDIP

IC AUDIO/VIDEO SWITCH TV 24SDIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 876677-LA72730-N-E LA72730-N-E
Product Name Interface - Interface - Analog Switches - Special Purpose - LA72730-N-E Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4239SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
S0 interface power supply unit - 286-742 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface Transceiver IC - 702-SI32173-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
5 suppliers