onsemi SMD 800mA 26.4V Motor Driver IC LA6588MC-AH

Description
BLDC Motor Driver, 800mA, 26.4V, LSOP, Surface Mount Product overview: LA6588MC-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800mA, 26.4V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SMD, 800mA, 26.4V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LA6588MC-AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BLDC Motor Driver, 800mA, 26.4V, LSOP, Surface Mount Product overview: LA6588MC-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800mA, 26.4V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SMD, 800mA, 26.4V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LA6588MC-AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 800mA 26.4V Motor Driver IC
746-LA6588MC-AH
SMD 800mA 26.4V Motor Driver IC 746-LA6588MC-AH
BLDC Motor Driver, 800mA, 26.4V, LSOP, Surface Mount Product overview: LA6588MC-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800mA, 26.4V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SMD, 800mA, 26.4V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LA6588MC-AH can be used for catalog matching and distributor lookup.

BLDC Motor Driver, 800mA, 26.4V, LSOP, Surface Mount Product overview: LA6588MC-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800mA, 26.4V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SMD, 800mA, 26.4V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LA6588MC-AH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Driver, 1-Ph Fan, 0.8A, Mfp-10; Motor Type Onsemi - 13AC9270 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, 1-Ph Fan, 0.8A, Mfp-10; Motor Type Onsemi
13AC9270
Motor Driver, 1-Ph Fan, 0.8A, Mfp-10; Motor Type Onsemi 13AC9270
MOTOR DRIVER, 1-PH FAN, 0.8A, MFP-10; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:800mA; Output Voltage:28V; Driver Case Style:MFP; No. of Pins:10Pins; Supply Voltage Min:8V; Supply Voltage Max:26.4V; RoHS Compliant: Yes

MOTOR DRIVER, 1-PH FAN, 0.8A, MFP-10; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:800mA; Output Voltage:28V; Driver Case Style:MFP; No. of Pins:10Pins; Supply Voltage Min:8V; Supply Voltage Max:26.4V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category DC Motor Drives Motor Controllers
Product Number 746-LA6588MC-AH 13AC9270
Product Name SMD 800mA 26.4V Motor Driver IC Motor Driver, 1-Ph Fan, 0.8A, Mfp-10; Motor Type Onsemi
PC-Based Bus Logic
Operating Temperature -30 C (-22 F)
DC Input 26 volts 8 to 26 volts
Motor / System Single Phase Fan Motor
Unlock Full Specs
to access all available technical data