Manufacturer: ON Semiconductor
Win Source Part Number: 778266-LA6585MC-AH
Packaging: Reel package
Operating Temperature Range: -30°C ~ 150°C (TJ)
Features: Auto Restart
Package: 10-SOP (0.154", 3.90mm Width)
Applications: DC Motors, General Purpose
Mounting: SMD
Technology: Bipolar
Operating Supply Voltage: 2.2 V ~ 14 V
Interface: Logic
Fault Protection: Over Temperature
Output Configuration: Half Bridge (2)
Voltage - Load: 2.2 V ~ 14 V
Load Type: Inductive
Family Name: LA6585MC
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-SOIC
Output Current per Channel: 700mA
Alternative Parts (Cross-Reference): TA8050F; TA8050F(F,EL); TA8050F(5,ND,EL); TA8050F(F);
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 10-SOIC
IC HALF BRIDGE DRVR 700MA 10SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 778266-LA6585MC-AH | LA6585MC-AH | LA6585MC-AH |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - LA6585MC-AH | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 2.2 to 14 volts | 2.2 to 14 volts | 14 to 2.2 volts |
| Operating Temperature | -30 to 150 C (-22 to 302 F) | -30 to 150 C (-22 to 302 F) | -30 to 150 C (-22 to 302 F) |
| Package Type | SOIC | SOP; 10-SOP (0.154\", 3.90mm Width) | |
| Packing Method | Tape Reel; Reel package; Other | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |