Manufacturer: ON Semiconductor
Win Source Part Number: 1051503-LA6581T-TE-L
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 2.5 V to 16 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 90°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 16 V
Channel Output Current: 300mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP
IC HALF BRIDGE DRVR 300MA 8MSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1051503-LA6581T-TE-L-H | LA6581T-TE-L-H | LA6581T-TE-L-H |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - LA6581T-TE-L-H | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 2.5 to 16 volts | 2.5 to 16 volts | |
| Operating Temperature | -20 to 90 C (-4 to 194 F) | -20 to 90 C (-4 to 194 F) | |
| Package Type | SOP; 8-MSOP | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Packing Method | Tape Reel; Reel - TR; Other | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Bulk; Tape & Reel (TR),Bulk; Other |