onsemi Linear - Linear - Amplifiers - Audio - LA4814JA-AE LA4814JA-AE

Description
Manufacturer: ON Semiconductor Win Source Part Number: 778258-LA4814JA-AE Packaging: Reel package Type: Class AB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Depop Package: 20-LSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: 2-Channel (Stereo) Operating Supply Voltage: 2.7 V ~ 7 V Max Output Power x Channels @ Load: 350mW x 2 @ 4 Ohm Family Name: LA4814JA Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 778258-LA4814JA-AE Packaging: Reel package Type: Class AB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Depop Package: 20-LSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: 2-Channel (Stereo) Operating Supply Voltage: 2.7 V ~ 7 V Max Output Power x Channels @ Load: 350mW x 2 @ 4 Ohm Family Name: LA4814JA Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LA4814JA-AE - 778258-LA4814JA-AE - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LA4814JA-AE
778258-LA4814JA-AE
Linear - Linear - Amplifiers - Audio - LA4814JA-AE 778258-LA4814JA-AE
Manufacturer: ON Semiconductor Win Source Part Number: 778258-LA4814JA-AE Packaging: Reel package Type: Class AB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Depop Package: 20-LSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: 2-Channel (Stereo) Operating Supply Voltage: 2.7 V ~ 7 V Max Output Power x Channels @ Load: 350mW x 2 @ 4 Ohm Family Name: LA4814JA Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 778258-LA4814JA-AE
Packaging: Reel package
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop
Package: 20-LSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 2.7 V ~ 7 V
Max Output Power x Channels @ Load: 350mW x 2 @ 4 Ohm
Family Name: LA4814JA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 778258-LA4814JA-AE
Product Name Linear - Linear - Amplifiers - Audio - LA4814JA-AE
Supply Voltage Other; 2.7 V ~ 7 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
 - 54F540/BRA - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP
View Details
Interface module - 289-725 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details