onsemi Linear - Linear - Amplifiers - Audio - LA4535MC-BH LA4535MC-BH

Description
Manufacturer: ON Semiconductor Win Source Part Number: 739200-LA4535MC-BH Packaging: Reel - TR Type: Class AB Operating Temperature Range: -20°C ~ 75°C (TA) Features: Mute Package: 10-SOP (0.173", 4.40mm Width) Mounting: SMD Output Type: 2-Channel (Stereo) Operating Supply Voltage: 0.9 V ~ 4 V Max Output Power x Channels @ Load: 8W x 2 @ 16 Ohm Family Name: LA4535MC Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 10-SOIC Alternative Parts (Cross-Reference): LM4980SDXAULF; TPA6102A2DGKRG4; LM4924SD/NOPB; ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 739200-LA4535MC-BH Packaging: Reel - TR Type: Class AB Operating Temperature Range: -20°C ~ 75°C (TA) Features: Mute Package: 10-SOP (0.173", 4.40mm Width) Mounting: SMD Output Type: 2-Channel (Stereo) Operating Supply Voltage: 0.9 V ~ 4 V Max Output Power x Channels @ Load: 8W x 2 @ 16 Ohm Family Name: LA4535MC Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 10-SOIC Alternative Parts (Cross-Reference): LM4980SDXAULF; TPA6102A2DGKRG4; LM4924SD/NOPB; ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LA4535MC-BH - 739200-LA4535MC-BH - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LA4535MC-BH
739200-LA4535MC-BH
Linear - Linear - Amplifiers - Audio - LA4535MC-BH 739200-LA4535MC-BH
Manufacturer: ON Semiconductor Win Source Part Number: 739200-LA4535MC-BH Packaging: Reel - TR Type: Class AB Operating Temperature Range: -20°C ~ 75°C (TA) Features: Mute Package: 10-SOP (0.173", 4.40mm Width) Mounting: SMD Output Type: 2-Channel (Stereo) Operating Supply Voltage: 0.9 V ~ 4 V Max Output Power x Channels @ Load: 8W x 2 @ 16 Ohm Family Name: LA4535MC Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 10-SOIC Alternative Parts (Cross-Reference): LM4980SDXAULF; TPA6102A2DGKRG4; LM4924SD/NOPB; ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 739200-LA4535MC-BH
Packaging: Reel - TR
Type: Class AB
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: Mute
Package: 10-SOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 0.9 V ~ 4 V
Max Output Power x Channels @ Load: 8W x 2 @ 16 Ohm
Family Name: LA4535MC
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 10-SOIC
Alternative Parts (Cross-Reference): LM4980SDXAULF; TPA6102A2DGKRG4; LM4924SD/NOPB;
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 739200-LA4535MC-BH
Product Name Linear - Linear - Amplifiers - Audio - LA4535MC-BH
Supply Voltage Other; 0.9 V ~ 4 V
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details