onsemi Linear - Linear - Amplifiers - Audio - LA4450L-E LA4450L-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 040982-LA4450L-E Packaging: AMMO PACKAGE Type: Class AB Features: Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 20W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 80°C (TA) Case / Package: 14-SIP Dimension: 14-SIP Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 040982-LA4450L-E Packaging: AMMO PACKAGE Type: Class AB Features: Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 20W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 80°C (TA) Case / Package: 14-SIP Dimension: 14-SIP Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LA4450L-E - 040982-LA4450L-E - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LA4450L-E
040982-LA4450L-E
Linear - Linear - Amplifiers - Audio - LA4450L-E 040982-LA4450L-E
Manufacturer: ON Semiconductor Win Source Part Number: 040982-LA4450L-E Packaging: AMMO PACKAGE Type: Class AB Features: Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 20W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 80°C (TA) Case / Package: 14-SIP Dimension: 14-SIP Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 040982-LA4450L-E
Packaging: AMMO PACKAGE
Type: Class AB
Features: Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 20W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 80°C (TA)
Case / Package: 14-SIP
Dimension: 14-SIP
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 040982-LA4450L-E
Product Name Linear - Linear - Amplifiers - Audio - LA4450L-E
Supply Voltage Other; 10 V ~ 30 V
Unlock Full Specs
to access all available technical data

Similar Products

 - 2946PC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; PDIP; PDIP20
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Universal Bus Functions - 1727-74ALVCH162601DGG:1CT-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details