onsemi Linear - Linear - Amplifiers - Audio - LA4440 LA4440

Description
Manufacturer: ON Semiconductor Win Source Part Number: 205944-LA4440 Packaging: Tube/Rail Type: Class AB Features: Depop, Overvoltage, Short Circuit, Thermal Protection Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 6W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 14-SIPH Dimension: 14-SIP Supply Voltage - Operating: 13.2V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 205944-LA4440 Packaging: Tube/Rail Type: Class AB Features: Depop, Overvoltage, Short Circuit, Thermal Protection Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 6W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 14-SIPH Dimension: 14-SIP Supply Voltage - Operating: 13.2V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LA4440 - 205944-LA4440 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LA4440
205944-LA4440
Linear - Linear - Amplifiers - Audio - LA4440 205944-LA4440
Manufacturer: ON Semiconductor Win Source Part Number: 205944-LA4440 Packaging: Tube/Rail Type: Class AB Features: Depop, Overvoltage, Short Circuit, Thermal Protection Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 6W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 14-SIPH Dimension: 14-SIP Supply Voltage - Operating: 13.2V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 205944-LA4440
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 6W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 14-SIPH
Dimension: 14-SIP
Supply Voltage - Operating: 13.2V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 205944-LA4440
Product Name Linear - Linear - Amplifiers - Audio - LA4440
Supply Voltage Other; 13.2V
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
RF Front End (LNA + PA) - SE5008L-S - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
View Details
Controllers - CG8895ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers