onsemi Linear - Linear - Amplifiers - Audio - LA4425A-E LA4425A-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051480-LA4425A-E Packaging: Bulk Type: Class AB Features: Depop, Overvoltage, Short Circuit, Thermal Protection Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 6W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 5-SIP Dimension: 5-SIP Supply Voltage - Operating: 5 V to 16 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051480-LA4425A-E Packaging: Bulk Type: Class AB Features: Depop, Overvoltage, Short Circuit, Thermal Protection Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 6W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 5-SIP Dimension: 5-SIP Supply Voltage - Operating: 5 V to 16 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LA4425A-E - 1051480-LA4425A-E - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LA4425A-E
1051480-LA4425A-E
Linear - Linear - Amplifiers - Audio - LA4425A-E 1051480-LA4425A-E
Manufacturer: ON Semiconductor Win Source Part Number: 1051480-LA4425A-E Packaging: Bulk Type: Class AB Features: Depop, Overvoltage, Short Circuit, Thermal Protection Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 6W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 5-SIP Dimension: 5-SIP Supply Voltage - Operating: 5 V to 16 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1051480-LA4425A-E
Packaging: Bulk
Type: Class AB
Features: Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 6W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 80°C (TA)
Case / Package: 5-SIP
Dimension: 5-SIP
Supply Voltage - Operating: 5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1051480-LA4425A-E
Product Name Linear - Linear - Amplifiers - Audio - LA4425A-E
Supply Voltage Other; 5 V ~ 16 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Interface Transceiver IC - 722-SI2435-A-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
5 suppliers
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Line Interface ICs - 1900682 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details