onsemi Linear - Linear - Amplifiers - Audio - LA4282-E LA4282-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051479-LA4282-E Packaging: Tube/Rail Type: Class AB Features: Thermal Shutdown Protection Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Active Case / Package: 12-SIP Dimension: 12-SIP, Exposed Pad Supply Voltage - Operating: 10 V to 40 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051479-LA4282-E Packaging: Tube/Rail Type: Class AB Features: Thermal Shutdown Protection Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Active Case / Package: 12-SIP Dimension: 12-SIP, Exposed Pad Supply Voltage - Operating: 10 V to 40 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LA4282-E - 1051479-LA4282-E - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LA4282-E
1051479-LA4282-E
Linear - Linear - Amplifiers - Audio - LA4282-E 1051479-LA4282-E
Manufacturer: ON Semiconductor Win Source Part Number: 1051479-LA4282-E Packaging: Tube/Rail Type: Class AB Features: Thermal Shutdown Protection Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Active Case / Package: 12-SIP Dimension: 12-SIP, Exposed Pad Supply Voltage - Operating: 10 V to 40 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1051479-LA4282-E
Packaging: Tube/Rail
Type: Class AB
Features: Thermal Shutdown Protection
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Case / Package: 12-SIP
Dimension: 12-SIP, Exposed Pad
Supply Voltage - Operating: 10 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1051479-LA4282-E
Product Name Linear - Linear - Amplifiers - Audio - LA4282-E
Supply Voltage Other; 10 V ~ 40 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
MSOP Interface Transceiver IC - 702-SI3068-B-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers
 - BTS710404ESEXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TSDSO-24
View Details