onsemi Integrated Circuits (ICs) - Linear - Amplifiers - Audio LA42207-E

Description
AUDIO AMPLIFIER BTL 2CH
Request a Quote Datasheet
Description
AUDIO AMPLIFIER BTL 2CH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LA42207-E - Rochester Electronics
Newburyport, MA, United States
AUDIO AMPLIFIER BTL 2CH

AUDIO AMPLIFIER BTL 2CH

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - 979470-LA42207-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
979470-LA42207-E
Integrated Circuits (ICs) - Linear - Amplifiers - Audio 979470-LA42207-E
Win Source Part Number: 979470-LA42207-E Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio Type: Class AB Package: Bulk Standard Package: 1 Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 7W x 2 @ 8Ohm Voltage - Supply: 11.5V ~ 16V Mounting Type: Through Hole Package / Case: 15-SSIP Exposed Pad, Formed Leads Supplier Device Package: 15-HZIP Temperature Range - Operating: -20°C ~ 75°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Mfr: onsemi Other Names: ONSONSLA42207-E,2156 -LA42207-E RoHS Status: Not applicable

Win Source Part Number: 979470-LA42207-E
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class AB
Package: Bulk
Standard Package: 1
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 7W x 2 @ 8Ohm
Voltage - Supply: 11.5V ~ 16V
Mounting Type: Through Hole
Package / Case: 15-SSIP Exposed Pad, Formed Leads
Supplier Device Package: 15-HZIP
Temperature Range - Operating: -20°C ~ 75°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
Mfr: onsemi
Other Names: ONSONSLA42207-E,2156-LA42207-E
RoHS Status: Not applicable

Buy Now
Dual Audio Amplifier - 742-LA42207-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Audio Amplifier
742-LA42207-E
Dual Audio Amplifier 742-LA42207-E
Audio Amplifier Btl 2Ch / 20 Fnfld Product overview: LA42207-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA42207-E can be used for catalog matching and distributor lookup.

Audio Amplifier Btl 2Ch / 20 Fnfld Product overview: LA42207-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA42207-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LA42207-E
Integrated Circuits (ICs) - Linear - Amplifiers LA42207-E
AUDIO AMPLIFIER BTL 2CH

AUDIO AMPLIFIER BTL 2CH

Supplier's Site
Audio Amplifiers - LA42207-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LA42207-E
Audio Amplifiers LA42207-E
Amplifier IC 2-Channel (Stereo) Class AB 15-HZIP

Amplifier IC 2-Channel (Stereo) Class AB 15-HZIP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number LA42207-E 979470-LA42207-E 742-LA42207-E LA42207-E LA42207-E
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Audio Dual Audio Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
Standards RoHS
Package Type SIP; SIP15 15-SSIP Exposed Pad, Formed Leads Ammo Pack 15-SSIP Exposed Pad, Formed Leads SIP; 15-SSIP Exposed Pad, Formed Leads
Life Cycle Stage Obsolete Active
Supply Voltage (VS) 11.5 to 16 volts 7 to 15 volts 16 to 11.5 volts 11.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Precision Dual Micropower CMOS Operational Amplifier - ALD2731APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - 993446-LM48510SD/NOPB - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 5 volts
Output Power 1.9 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Op Amps - 1898869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details