onsemi RF Receivers - LA1867N LA1867N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 731838-LA1867N Manufacturer Homepage: www.onsemi.com Reference case: QFP Reference Date Code: 1102+Rohs Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 731838-LA1867N Manufacturer Homepage: www.onsemi.com Reference case: QFP Reference Date Code: 1102+Rohs Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - LA1867N - 731838-LA1867N - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - LA1867N
731838-LA1867N
RF Receivers - LA1867N 731838-LA1867N
Manufacturer: ON Semiconductor Win Source Part Number: 731838-LA1867N Manufacturer Homepage: www.onsemi.com Reference case: QFP Reference Date Code: 1102+Rohs Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 731838-LA1867N
Manufacturer Homepage: www.onsemi.com
Reference case: QFP
Reference Date Code: 1102+Rohs
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Rf Receiver - 870-LA1867N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Receiver
870-LA1867N
Rf Receiver 870-LA1867N
Product overview: LA1867N from ON Semiconductor is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-LA1867N can be used for catalog matching and distributor lookup.

Product overview: LA1867N from ON Semiconductor is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-LA1867N can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Receivers RF Receivers
Product Number 731838-LA1867N 870-LA1867N
Product Name RF Receivers - LA1867N Rf Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Receiver, Transmitter, and Transceiver Finished Units - FCTN-WALL-315 - Quarktwin Technology Ltd.
Specs
Features RoHS
Sensitivity -95 dBm
Operating Frequency 315 MHz
View Details
RTM Series Monopulse Receiver - RTM-3010 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 30 MHz
RF Connectors SMA
View Details
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details