Microchip Technology, Inc. Integrated Circuits(ICs) KSZ8721CL

Description
Manufacturer: Microchip Technology Win Source Part Number: 070551-KSZ8721CL Category: Integrated Circuits(ICs) Family: Interface - Drivers Receivers Transceivers Packaging: Tray Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 48-LQFP Manufacturer Device Package: 48-LQFP (7x7) Standard Package: 250 Catalog: Physical Layer Transceiver Operating Supply Voltage: 3 V ~ 3.6 V Protocol: MII Number of Drivers/Receivers: 1/1 Duplex: Full Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 070551-KSZ8721CL Category: Integrated Circuits(ICs) Family: Interface - Drivers Receivers Transceivers Packaging: Tray Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 48-LQFP Manufacturer Device Package: 48-LQFP (7x7) Standard Package: 250 Catalog: Physical Layer Transceiver Operating Supply Voltage: 3 V ~ 3.6 V Protocol: MII Number of Drivers/Receivers: 1/1 Duplex: Full Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 070551-KSZ8721CL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
070551-KSZ8721CL
Integrated Circuits(ICs) 070551-KSZ8721CL
Manufacturer: Microchip Technology Win Source Part Number: 070551-KSZ8721CL Category: Integrated Circuits(ICs) Family: Interface - Drivers Receivers Transceivers Packaging: Tray Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 48-LQFP Manufacturer Device Package: 48-LQFP (7x7) Standard Package: 250 Catalog: Physical Layer Transceiver Operating Supply Voltage: 3 V ~ 3.6 V Protocol: MII Number of Drivers/Receivers: 1/1 Duplex: Full Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 070551-KSZ8721CL
Category: Integrated Circuits(ICs)
Family: Interface - Drivers Receivers Transceivers
Packaging: Tray
Type: Transceiver
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 48-LQFP
Manufacturer Device Package: 48-LQFP (7x7)
Standard Package: 250
Catalog: Physical Layer Transceiver
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: MII
Number of Drivers/Receivers: 1/1
Duplex: Full
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Drivers, Receivers, Transceivers - KSZ8721CL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ8721CL
Drivers, Receivers, Transceivers KSZ8721CL
1/1 Transceiver Full MII 48-LQFP (7x7)

1/1 Transceiver Full MII 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 070551-KSZ8721CL KSZ8721CL
Product Name Integrated Circuits(ICs) Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details