onsemi RF/IF and RFID - RF Receivers LA1827M-MPB-E

Description
Win Source Part Number: 973102-LA1827M-MPB-E Category: RF/IF and RFID>RF Receivers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Mfr: onsemi Other Names: 2156-LA1827M-MPB-E,O NSONSLA1827M-MPB-E RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 973102-LA1827M-MPB-E Category: RF/IF and RFID>RF Receivers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Mfr: onsemi Other Names: 2156-LA1827M-MPB-E,O NSONSLA1827M-MPB-E RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 973102-LA1827M-MPB-E - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
973102-LA1827M-MPB-E
RF/IF and RFID - RF Receivers 973102-LA1827M-MPB-E
Win Source Part Number: 973102-LA1827M-MPB-E Category: RF/IF and RFID>RF Receivers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Mfr: onsemi Other Names: 2156-LA1827M-MPB-E,O NSONSLA1827M-MPB-E RoHS Status: Not applicable

Win Source Part Number: 973102-LA1827M-MPB-E
Category: RF/IF and RFID>RF Receivers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
Mfr: onsemi
Other Names: 2156-LA1827M-MPB-E,ONSONSLA1827M-MPB-E
RoHS Status: Not applicable

Buy Now
Rf Receiver - 870-LA1827M-MPB-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
HOME TUNER IC / * RF Receiver Product overview: LA1827M-MPB-E from ON Semiconductor is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-LA1827M-MPB-E can be used for catalog matching and distributor lookup.

HOME TUNER IC / * RF Receiver Product overview: LA1827M-MPB-E from ON Semiconductor is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-LA1827M-MPB-E can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - LA1827M-MPB-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
LA1827M-MPB-E
RF Receivers LA1827M-MPB-E
* RF Receiver

* RF Receiver

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 973102-LA1827M-MPB-E 870-LA1827M-MPB-E LA1827M-MPB-E
Product Name RF/IF and RFID - RF Receivers Rf Receiver RF Receivers
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - MICRF010YM-TR - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Receiver Module - XR1011-BD-000V - Richardson RFPD
Specs
Package Type Die
Operating Frequency 4500 to 10500 MHz
Supply Voltage 4 volts
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details