Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - LAN8810I-AKZE LAN8810I-AKZE

Description
Manufacturer: Microchip Technology Win Source Part Number: 040986-LAN8810I-AKZE Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: GMII Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 72-QFN (10x10) Supply Voltage - Operating: 2.5V, 3.3V Alternative Parts (Cross-Reference): 88E1111-B2-NDC2I000; Am79C901AVF; Am79C901AVD; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 040986-LAN8810I-AKZE Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: GMII Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 72-QFN (10x10) Supply Voltage - Operating: 2.5V, 3.3V Alternative Parts (Cross-Reference): 88E1111-B2-NDC2I000; Am79C901AVF; Am79C901AVD; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LAN8810I-AKZE - 040986-LAN8810I-AKZE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LAN8810I-AKZE
040986-LAN8810I-AKZE
Interface - Interface - Drivers, Receivers, Transceivers - LAN8810I-AKZE 040986-LAN8810I-AKZE
Manufacturer: Microchip Technology Win Source Part Number: 040986-LAN8810I-AKZE Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: GMII Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 72-QFN (10x10) Supply Voltage - Operating: 2.5V, 3.3V Alternative Parts (Cross-Reference): 88E1111-B2-NDC2I000; Am79C901AVF; Am79C901AVD; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 040986-LAN8810I-AKZE
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: GMII
Number of Drivers/Receivers: 4/4
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 72-QFN (10x10)
Supply Voltage - Operating: 2.5V, 3.3V
Alternative Parts (Cross-Reference): 88E1111-B2-NDC2I000; Am79C901AVF; Am79C901AVD;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - LAN8810I-AKZE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
LAN8810I-AKZE
Drivers, Receivers, Transceivers LAN8810I-AKZE
4/4 Transceiver Full GMII 72-QFN (10x10)

4/4 Transceiver Full GMII 72-QFN (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 040986-LAN8810I-AKZE LAN8810I-AKZE
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LAN8810I-AKZE Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 72-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3207ECB - 874152-ICL3207ECB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details