onsemi RF Receivers - LA1787M LA1787M

Description
Manufacturer: ON Semiconductor Win Source Part Number: 205939-LA1787M Packaging: Tray Applications: Automotive Audio Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFP (14x14) Supply Voltage - Operating: 8V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 205939-LA1787M Packaging: Tray Applications: Automotive Audio Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFP (14x14) Supply Voltage - Operating: 8V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - LA1787M - 205939-LA1787M - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - LA1787M
205939-LA1787M
RF Receivers - LA1787M 205939-LA1787M
Manufacturer: ON Semiconductor Win Source Part Number: 205939-LA1787M Packaging: Tray Applications: Automotive Audio Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFP (14x14) Supply Voltage - Operating: 8V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 205939-LA1787M
Packaging: Tray
Applications: Automotive Audio
Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-QFP (14x14)
Supply Voltage - Operating: 8V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 205939-LA1787M
Product Name RF Receivers - LA1787M
Package Type 64-QFP (14x14)
Unlock Full Specs
to access all available technical data

Similar Products

RF Receiver, Transmitter, and Transceiver Finished Units - FCTN-RLY4-418 - Quarktwin Technology Ltd.
Specs
Features RoHS
Sensitivity -112 dBm
Operating Frequency 418 MHz
View Details
RTM Series Monopulse Receiver - RTM-16020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 160 MHz
RF Connectors SMA
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details