onsemi RF Receivers - LA1787M-MPB-E LA1787M-MPB-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070641-LA1787M-MPB-E Packaging: Tray Applications: Automotive Audio Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFP (14x14) Supply Voltage - Operating: 8V Alternative Parts (Cross-Reference): TDA7541BWTR; TDA7541BW; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070641-LA1787M-MPB-E Packaging: Tray Applications: Automotive Audio Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFP (14x14) Supply Voltage - Operating: 8V Alternative Parts (Cross-Reference): TDA7541BWTR; TDA7541BW; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - LA1787M-MPB-E - 070641-LA1787M-MPB-E - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - LA1787M-MPB-E
070641-LA1787M-MPB-E
RF Receivers - LA1787M-MPB-E 070641-LA1787M-MPB-E
Manufacturer: ON Semiconductor Win Source Part Number: 070641-LA1787M-MPB-E Packaging: Tray Applications: Automotive Audio Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFP (14x14) Supply Voltage - Operating: 8V Alternative Parts (Cross-Reference): TDA7541BWTR; TDA7541BW; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 070641-LA1787M-MPB-E
Packaging: Tray
Applications: Automotive Audio
Frequency: 520kHz to 1.71MHz, 64MHz to 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-QFP (14x14)
Supply Voltage - Operating: 8V
Alternative Parts (Cross-Reference): TDA7541BWTR; TDA7541BW;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Receivers - LA1787M-MPB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
LA1787M-MPB-E
RF and Wireless - RF Receivers LA1787M-MPB-E
RF RX AM/FM 520KHZ-1.71MHZ 64QFP

RF RX AM/FM 520KHZ-1.71MHZ 64QFP

Supplier's Site
RF Receivers - LA1787M-MPB-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
LA1787M-MPB-E
RF Receivers LA1787M-MPB-E
- RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 64-QFP (14x14)

- RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 64-QFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 070641-LA1787M-MPB-E LA1787M-MPB-E LA1787M-MPB-E
Product Name RF Receivers - LA1787M-MPB-E RF and Wireless - RF Receivers RF Receivers
Package Type 64-QFP (14x14) Surface Mount; Surface Mount Surface Mount; 64-BQFP
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 0.5200 to 108 MHz 0.5200 to 108 MHz 0.5200 to 108 MHz
Supply Voltage 8 volts 8 volts 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - DS2181AQ - 869531-DS2181AQ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Wireless Receiver - RF Rx SW868-2W-RS232 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Telemetry Receiver - ETRC-09E1D-00 - Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface Telemetry Receivers
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details