ONSEMI
LA1225MC-AH -- RF AND WIRELESS - RF DETECTORS
onsemi
RF and Wireless - RF Detectors
LA1225MC-AH
Description
IC RF DETECT 10SOIC
-
Shenzhen Shengyu Electronics Technology Limited
-
ODG (Origin Data Global)
Datasheet
Description
IC RF DETECT 10SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
LA1225MC-AH |
LA1225MC-AH |
|
Product Name
|
RF and Wireless - RF Detectors |
RF Detectors |
|
Supply Voltage
|
|
Other; 3V
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
Device Type
Beamformers
Operating Frequency
700 to 2200 MHz
View Details
Supply Voltage
3.3V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
38-VFQFN Exposed Pad
View Details