onsemi RF/IF and RFID - RF Misc ICs and Modules LA1140-E

Description
Win Source Part Number: 1164841-LA1140-E Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tube Standard Package: 20 Function: IF Receiver RF Type: FM Mounting Type: Through Hole Package / Case: 16-SIP Formed Leads Supplier Device Package: 16-SIP Alternative Parts (Cross-Reference): LA1140E; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSLA1140-E,2156- LA1140-E-ON Base Product Number: LA1140 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1164841-LA1140-E Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tube Standard Package: 20 Function: IF Receiver RF Type: FM Mounting Type: Through Hole Package / Case: 16-SIP Formed Leads Supplier Device Package: 16-SIP Alternative Parts (Cross-Reference): LA1140E; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSLA1140-E,2156- LA1140-E-ON Base Product Number: LA1140 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1164841-LA1140-E - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1164841-LA1140-E
RF/IF and RFID - RF Misc ICs and Modules 1164841-LA1140-E
Win Source Part Number: 1164841-LA1140-E Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tube Standard Package: 20 Function: IF Receiver RF Type: FM Mounting Type: Through Hole Package / Case: 16-SIP Formed Leads Supplier Device Package: 16-SIP Alternative Parts (Cross-Reference): LA1140E; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSLA1140-E,2156- LA1140-E-ON Base Product Number: LA1140 Product Status: Obsolete

Win Source Part Number: 1164841-LA1140-E
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Tube
Standard Package: 20
Function: IF Receiver
RF Type: FM
Mounting Type: Through Hole
Package / Case: 16-SIP Formed Leads
Supplier Device Package: 16-SIP
Alternative Parts (Cross-Reference): LA1140E;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSLA1140-E,2156-LA1140-E-ON
Base Product Number: LA1140
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1164841-LA1140-E
Product Name RF/IF and RFID - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products