REEL / LINEAR REGULATOR Product overview: L78M05T-TL-E from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78M05T-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 778199-L78M05T-TL-E
Series: *
Family Name: L78M05T
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Regulator, 1 Output, BIPolar
IC REG LINEAR 5V 500MA S363
IC REG LINEAR 5V 500MA S363
Linear Voltage Regulators LINEAR REGULATOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L78M05T-TL-E | 778199-L78M05T-TL-E | L78M05T-TL-E | L78M05T-TL-E | L78M05T-TL-E | L78M05T-TL-E |
| Product Name | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L78M05T-TL-E | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | |
| Output Voltage Type | Fixed | |||||
| Output Voltage | 5 volts | 5 volts | ||||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps |