onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L4949N

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-PDIP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - L4949NOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
L4949NOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L4949NOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-PDIP

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-PDIP

Buy Now Datasheet
Singapore, Singapore
100 mA 5.0 V LDO Voltage Regulator IC
776-L4949N
100 mA 5.0 V LDO Voltage Regulator IC 776-L4949N
100 mA LDO Linear Voltage Regulator with Reset, Delay Reset and Early Warning 5.0 V, 8 LEAD PDIP, 50-TUBE Product overview: L4949N from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100 mA, 5.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 5.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4949N can be used for catalog matching and distributor lookup.

100 mA LDO Linear Voltage Regulator with Reset, Delay Reset and Early Warning 5.0 V, 8 LEAD PDIP, 50-TUBE Product overview: L4949N from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100 mA, 5.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 5.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L4949N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - L4949N - 002268-L4949N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L4949N
002268-L4949N
PMIC - PMIC - Voltage Regulators - Linear - L4949N 002268-L4949N
Manufacturer: ON Semiconductor Win Source Part Number: 002268-L4949N Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-PDIP Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 100mA Operating Supply Current: 260μA to 5mA Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 002268-L4949N
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-PDIP
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 100mA
Operating Supply Current: 260μA to 5mA
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L4949N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L4949N
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L4949N
IC REG LINEAR POS ADJ 100MA 8DIP

IC REG LINEAR POS ADJ 100MA 8DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number L4949NOS-ND 776-L4949N 002268-L4949N L4949N
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 100 mA 5.0 V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - L4949N Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type DIP; Other; "8-DIP (0.300"", 7.62mm)" Other; PDIP DIP; Other; 8-PDIP
Special Features Over Temperature, Short Circuit Reset
Unlock Full Specs
to access all available technical data