2-Ch General Purpose Op Amp, 350kHz GBW, 700mA Output, 16SOP Product overview: L272D2 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 700mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 700mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-L272D2 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 16-SOIC
IC OPAMP GP 2 CIRCUIT 16SOIC
IC OPAMP GP 2 CIRCUIT 16SOIC
General Purpose Amplifier 2 Circuit 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-L272D2 | L272D2-ND | L272D2 | L272D2 | L272D2 |
| Product Name | 350kHz 700mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||
| Supply Voltage (VS) | 14 volts | 4 volts | |||
| Slew Rate | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | |
| Bandwidth | 0.3500 MHz | ||||
| Operating Temperature | -25 C (-13 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |