onsemi Sensors, Transducers - Optical Sensors - Phototransistors L14P1

Description
Win Source Part Number: 1378768-L14P1 Category: Sensors, Transducers - Optical Sensors - Phototransistors Temperature Range - Operating: -65°C ~ 125°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Product Status: Obsolete Package / Case: TO-206AA, TO-18-3 Metal Can Base Product Number: L14 Mounting Type: Through Hole HTSUS: 8541.49.7080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Collector Emitter Breakdown (Max): 30 V Power - Max: 300 mW Orientation: Top View Viewing Angle: 16° Wavelength: 880nm Current - Dark (Id) (Max): 100 nA
Request a Quote Datasheet
Description
Win Source Part Number: 1378768-L14P1 Category: Sensors, Transducers - Optical Sensors - Phototransistors Temperature Range - Operating: -65°C ~ 125°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Product Status: Obsolete Package / Case: TO-206AA, TO-18-3 Metal Can Base Product Number: L14 Mounting Type: Through Hole HTSUS: 8541.49.7080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Collector Emitter Breakdown (Max): 30 V Power - Max: 300 mW Orientation: Top View Viewing Angle: 16° Wavelength: 880nm Current - Dark (Id) (Max): 100 nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Phototransistors - L14P1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
L14P1
Sensors, Transducers - Optical Sensors - Phototransistors L14P1
Win Source Part Number: 1378768-L14P1 Category: Sensors, Transducers - Optical Sensors - Phototransistors Temperature Range - Operating: -65°C ~ 125°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Product Status: Obsolete Package / Case: TO-206AA, TO-18-3 Metal Can Base Product Number: L14 Mounting Type: Through Hole HTSUS: 8541.49.7080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Collector Emitter Breakdown (Max): 30 V Power - Max: 300 mW Orientation: Top View Viewing Angle: 16° Wavelength: 880nm Current - Dark (Id) (Max): 100 nA

Win Source Part Number: 1378768-L14P1
Category: Sensors, Transducers - Optical Sensors - Phototransistors
Temperature Range - Operating: -65°C ~ 125°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Product Status: Obsolete
Package / Case: TO-206AA, TO-18-3 Metal Can
Base Product Number: L14
Mounting Type: Through Hole
HTSUS: 8541.49.7080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Collector Emitter Breakdown (Max): 30 V
Power - Max: 300 mW
Orientation: Top View
Viewing Angle: 16°
Wavelength: 880nm
Current - Dark (Id) (Max): 100 nA

Buy Now Datasheet
Phototransistors - L14P1-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
L14P1-ND
Phototransistors L14P1-ND
Phototransistors 880nm Top View TO-206AA, TO-18-3 Metal Can

Phototransistors 880nm Top View TO-206AA, TO-18-3 Metal Can

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - L14P1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
L14P1
Sensors, Transducers - Optical Sensors - Phototransistors L14P1
SENSOR PHOTO 880NM TOP TO206AA

SENSOR PHOTO 880NM TOP TO206AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Phototransistors Phototransistors Phototransistors
Product Number L14P1 L14P1-ND L14P1
Product Name Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors
Phototransistor Type Phototransistor Phototransistor
Package Type TO-206AA, TO-18-3 Metal Can
Mounting Option Plugin Top View
Peak Wavelength 880 nm (8800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details
5MM PHOTOTRANSISTOR - WP7113P3BT - Kingbright Corporation
Kingbright Corporation
Specs
Phototransistor Type Phototransistor
View Details
2 suppliers
TO-18 Flat Lens Package Hermetic Silicon Photosensor - L14N2 - Light in Motion LLC
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type TO-18
View Details