onsemi Transistor, Photo, 940Nm, To-18-3; Wavelength Typ Onsemi L14G3

Description
TRANSISTOR, PHOTO, 940NM, TO-18-3; Wavelength Typ:940nm; Viewing Angle:10°; Power Consumption:300mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Transistor Polarity:NPN RoHS Compliant: Yes
Description
TRANSISTOR, PHOTO, 940NM, TO-18-3; Wavelength Typ:940nm; Viewing Angle:10°; Power Consumption:300mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Transistor Polarity:NPN RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Transistor, Photo, 940Nm, TO-18-3 is a silicon phototransistor designed for applications requiring light detection at a typical wavelength of 940 nm. It features a hermetically sealed TO-18 package, ensuring durability and reliability in various environments. The device operates within a temperature range of -65°C to +125°C and has a maximum power dissipation of 300 mW at an ambient temperature of 25°C, which can be derated at higher temperatures. The phototransistor exhibits a narrow reception angle of approximately 10 degrees, making it suitable for focused light detection applications. It has a collector-emitter breakdown voltage of 45 V and an emitter-base breakdown voltage of 5 V. The on-state collector current varies by model, with the L14G1 allowing up to 1.0 mA, L14G2 up to 0.5 mA, and L14G3 up to 2.0 mA under specified conditions. The turn-on and turn-off times are approximately 8 µs and 7 µs, respectively, indicating suitable switching performance for various electronic applications. This product is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Transistor, Photo, 940Nm, TO-18-3 is a silicon phototransistor designed for applications requiring light detection at a typical wavelength of 940 nm. It features a hermetically sealed TO-18 package, ensuring durability and reliability in various environments. The device operates within a temperature range of -65°C to +125°C and has a maximum power dissipation of 300 mW at an ambient temperature of 25°C, which can be derated at higher temperatures. The phototransistor exhibits a narrow reception angle of approximately 10 degrees, making it suitable for focused light detection applications. It has a collector-emitter breakdown voltage of 45 V and an emitter-base breakdown voltage of 5 V. The on-state collector current varies by model, with the L14G1 allowing up to 1.0 mA, L14G2 up to 0.5 mA, and L14G3 up to 2.0 mA under specified conditions. The turn-on and turn-off times are approximately 8 µs and 7 µs, respectively, indicating suitable switching performance for various electronic applications. This product is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, 940Nm, To-18-3; Wavelength Typ Onsemi - 84F234 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, 940Nm, To-18-3; Wavelength Typ Onsemi
84F234
Transistor, Photo, 940Nm, To-18-3; Wavelength Typ Onsemi 84F234
TRANSISTOR, PHOTO, 940NM, TO-18-3; Wavelength Typ:940nm; Viewing Angle:10°; Power Consumption:300mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Transistor Polarity:NPN RoHS Compliant: Yes

TRANSISTOR, PHOTO, 940NM, TO-18-3; Wavelength Typ:940nm; Viewing Angle:10°; Power Consumption:300mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Transistor Polarity:NPN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84F234
Product Name Transistor, Photo, 940Nm, To-18-3; Wavelength Typ Onsemi
Peak Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XLUG61D-A-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 67-2323-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2 suppliers