onsemi Transistor, Photo, 940Nm, To-18-3; Wavelength Typ Onsemi L14G1

Description
TRANSISTOR, PHOTO, 940NM, TO-18-3; Wavelength Typ:940nm; Viewing Angle:10°; Power Consumption:300mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Transistor Polarity:NPN RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR, PHOTO, 940NM, TO-18-3; Wavelength Typ:940nm; Viewing Angle:10°; Power Consumption:300mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Transistor Polarity:NPN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, 940Nm, To-18-3; Wavelength Typ Onsemi - 84F233 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, 940Nm, To-18-3; Wavelength Typ Onsemi
84F233
Transistor, Photo, 940Nm, To-18-3; Wavelength Typ Onsemi 84F233
TRANSISTOR, PHOTO, 940NM, TO-18-3; Wavelength Typ:940nm; Viewing Angle:10°; Power Consumption:300mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Transistor Polarity:NPN RoHS Compliant: Yes

TRANSISTOR, PHOTO, 940NM, TO-18-3; Wavelength Typ:940nm; Viewing Angle:10°; Power Consumption:300mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Transistor Polarity:NPN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84F233
Product Name Transistor, Photo, 940Nm, To-18-3; Wavelength Typ Onsemi
Peak Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
PICOLED™ Series - SML-P12UT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/060UNV750/CO/BZ/74382 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details