onsemi TRANSISTORS - Transistors (BJT) - Single - KSH45H11TF KSH45H11TF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070537-KSH45H11TF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 40MHz Transistor Polarity: PNP Family Name: KSH45H11 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 1.75W Alternative Parts (Cross-Reference): CJD45H11 TR13; CJD45H11 BK Lead Free; MJD45H11; CJD45H11; Introduction Date: October 21, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070537-KSH45H11TF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 40MHz Transistor Polarity: PNP Family Name: KSH45H11 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 1.75W Alternative Parts (Cross-Reference): CJD45H11 TR13; CJD45H11 BK Lead Free; MJD45H11; CJD45H11; Introduction Date: October 21, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSH45H11TF - 070537-KSH45H11TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSH45H11TF
070537-KSH45H11TF
TRANSISTORS - Transistors (BJT) - Single - KSH45H11TF 070537-KSH45H11TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070537-KSH45H11TF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 40MHz Transistor Polarity: PNP Family Name: KSH45H11 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 1.75W Alternative Parts (Cross-Reference): CJD45H11 TR13; CJD45H11 BK Lead Free; MJD45H11; CJD45H11; Introduction Date: October 21, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070537-KSH45H11TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 40MHz
Transistor Polarity: PNP
Family Name: KSH45H11
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 1.75W
Alternative Parts (Cross-Reference): CJD45H11 TR13; CJD45H11 BK Lead Free; MJD45H11; CJD45H11;
Introduction Date: October 21, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 070537-KSH45H11TF
Product Name TRANSISTORS - Transistors (BJT) - Single - KSH45H11TF
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100ELT20DG - Lingto Electronic Limited
Specs
Logic Family TTL; TTL
View Details
Translator ICs - 1905946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details