onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSE13003-AS

Description
Power Bipolar Transistor, 1.5A, 400V, NPN, TO-126, 3 Pin
Request a Quote Datasheet
Description
Power Bipolar Transistor, 1.5A, 400V, NPN, TO-126, 3 Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - KSE13003-AS - Rochester Electronics
Newburyport, MA, United States
Power Bipolar Transistor, 1.5A, 400V, NPN, TO-126, 3 Pin

Power Bipolar Transistor, 1.5A, 400V, NPN, TO-126, 3 Pin

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSE13003-AS - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSE13003-AS
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSE13003-AS
TRANS NPN 400V 1.5A TO126-3

TRANS NPN 400V 1.5A TO126-3

Supplier's Site

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited
Product Category Power MOSFET Bipolar RF Transistors
Product Number KSE13003-AS KSE13003-AS
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type TO-126
Unlock Full Specs
to access all available technical data

Similar Products

CSD17303Q5 30V N Channel NexFET? Power MOSFET - CSD17303Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0026 ohms
View Details
7 suppliers
N-Channel Power MOSFET - BSC0923NDI - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N+N
Transistor Technology / Material Si/SiC
rDS(on) 0.0028 to 0.0050 ohms
View Details
5 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3501-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.7500 ohms
IDSS 12000 milliamps
View Details