onsemi TRANSISTORS - Transistors (BJT) - Single - KSD5041PTA KSD5041PTA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778060-KSD5041PTA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 750mW Transistor Type: NPN Frequency - Transition: 150MHz Part Status: Obsolete(EOL) Family Name: KSD5041P Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 20V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 100mA, 3A Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 180 @ 500mA, 2V Alternative Parts (Cross-Reference): 2SD09650Q; KTD1146; 2SD0966Q; 2SD0966R; Introduction Date: January 02, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778060-KSD5041PTA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 750mW Transistor Type: NPN Frequency - Transition: 150MHz Part Status: Obsolete(EOL) Family Name: KSD5041P Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 20V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 100mA, 3A Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 180 @ 500mA, 2V Alternative Parts (Cross-Reference): 2SD09650Q; KTD1146; 2SD0966Q; 2SD0966R; Introduction Date: January 02, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSD5041PTA - 778060-KSD5041PTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSD5041PTA
778060-KSD5041PTA
TRANSISTORS - Transistors (BJT) - Single - KSD5041PTA 778060-KSD5041PTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778060-KSD5041PTA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 750mW Transistor Type: NPN Frequency - Transition: 150MHz Part Status: Obsolete(EOL) Family Name: KSD5041P Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 20V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 100mA, 3A Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 180 @ 500mA, 2V Alternative Parts (Cross-Reference): 2SD09650Q; KTD1146; 2SD0966Q; 2SD0966R; Introduction Date: January 02, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778060-KSD5041PTA
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 750mW
Transistor Type: NPN
Frequency - Transition: 150MHz
Part Status: Obsolete(EOL)
Family Name: KSD5041P
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 20V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 100mA, 3A
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 180 @ 500mA, 2V
Alternative Parts (Cross-Reference): 2SD09650Q; KTD1146; 2SD0966Q; 2SD0966R;
Introduction Date: January 02, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 778060-KSD5041PTA
Product Name TRANSISTORS - Transistors (BJT) - Single - KSD5041PTA
Polarity NPN
Package Type TO-92; SOT3
Packing Method Tape Reel; Tape in Box
IC(max) 1.00E-4 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BCX51E6327HTSA1 - 769813-BCX51E6327HTSA1 - Win Source Electronics
Specs
Polarity PNP
Package Type SOT3; SOT89
Packing Method Tape Reel; Reel package
View Details
4 suppliers
Bipolar Transistors - 6697521P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT89; SOT-89
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers