onsemi TRANSISTORS - Transistors (BJT) - Single - KSD227GTA KSD227GTA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778057-KSD227GTA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 400mW Transistor Type: NPN Part Status: Obsolete(EOL) Family Name: KSD227G Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 300mA Voltage - Collector Emitter Breakdown (Maximum): 25V Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 30mA, 300mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 50mA, 1V Alternative Parts (Cross-Reference): 2N3393; 2N2924; 2N2925 Lead Free; 2N2925; Introduction Date: January 02, 2002 ECCN: EAR99 Country of Origin: China, Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778057-KSD227GTA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 400mW Transistor Type: NPN Part Status: Obsolete(EOL) Family Name: KSD227G Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 300mA Voltage - Collector Emitter Breakdown (Maximum): 25V Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 30mA, 300mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 50mA, 1V Alternative Parts (Cross-Reference): 2N3393; 2N2924; 2N2925 Lead Free; 2N2925; Introduction Date: January 02, 2002 ECCN: EAR99 Country of Origin: China, Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSD227GTA - 778057-KSD227GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSD227GTA
778057-KSD227GTA
TRANSISTORS - Transistors (BJT) - Single - KSD227GTA 778057-KSD227GTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778057-KSD227GTA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 400mW Transistor Type: NPN Part Status: Obsolete(EOL) Family Name: KSD227G Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 300mA Voltage - Collector Emitter Breakdown (Maximum): 25V Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 30mA, 300mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 50mA, 1V Alternative Parts (Cross-Reference): 2N3393; 2N2924; 2N2925 Lead Free; 2N2925; Introduction Date: January 02, 2002 ECCN: EAR99 Country of Origin: China, Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778057-KSD227GTA
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 400mW
Transistor Type: NPN
Part Status: Obsolete(EOL)
Family Name: KSD227G
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 300mA
Voltage - Collector Emitter Breakdown (Maximum): 25V
Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 30mA, 300mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 50mA, 1V
Alternative Parts (Cross-Reference): 2N3393; 2N2924; 2N2925 Lead Free; 2N2925;
Introduction Date: January 02, 2002
ECCN: EAR99
Country of Origin: China, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 778057-KSD227GTA
Product Name TRANSISTORS - Transistors (BJT) - Single - KSD227GTA
Polarity NPN
Package Type TO-92; SOT3
Packing Method Tape Reel; Tape in Box
IC(max) 1.00E-4 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC848CE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
Bipolar Transistors - 1220656 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details