onsemi TRANSISTORS - Transistors (BJT) - Single - KSD1408OTU KSD1408OTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778053-KSD1408OTU Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 25W Transistor Type: NPN Frequency - Transition: 8MHz Part Status: Obsolete(EOL) Family Name: KSD1408O Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 300mA, 3A Current - Collector Cutoff (Maximum): 30μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 70 @ 500mA, 5V Alternative Parts (Cross-Reference): 2SD1269Q; 2SC4980-7012; 2SC3851A-T; 2SD1274B; Introduction Date: November 14, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778053-KSD1408OTU Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 25W Transistor Type: NPN Frequency - Transition: 8MHz Part Status: Obsolete(EOL) Family Name: KSD1408O Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 300mA, 3A Current - Collector Cutoff (Maximum): 30μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 70 @ 500mA, 5V Alternative Parts (Cross-Reference): 2SD1269Q; 2SC4980-7012; 2SC3851A-T; 2SD1274B; Introduction Date: November 14, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSD1408OTU - 778053-KSD1408OTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSD1408OTU
778053-KSD1408OTU
TRANSISTORS - Transistors (BJT) - Single - KSD1408OTU 778053-KSD1408OTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778053-KSD1408OTU Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 25W Transistor Type: NPN Frequency - Transition: 8MHz Part Status: Obsolete(EOL) Family Name: KSD1408O Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 300mA, 3A Current - Collector Cutoff (Maximum): 30μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 70 @ 500mA, 5V Alternative Parts (Cross-Reference): 2SD1269Q; 2SC4980-7012; 2SC3851A-T; 2SD1274B; Introduction Date: November 14, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778053-KSD1408OTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 25W
Transistor Type: NPN
Frequency - Transition: 8MHz
Part Status: Obsolete(EOL)
Family Name: KSD1408O
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 300mA, 3A
Current - Collector Cutoff (Maximum): 30μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 70 @ 500mA, 5V
Alternative Parts (Cross-Reference): 2SD1269Q; 2SC4980-7012; 2SC3851A-T; 2SD1274B;
Introduction Date: November 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 778053-KSD1408OTU
Product Name TRANSISTORS - Transistors (BJT) - Single - KSD1408OTU
Polarity NPN
Package Type TO-220; SOT3
Packing Method Tube; Tube
IC(max) 0.0300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC848AE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers
Bipolar Transistors - 1659756 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details