onsemi 30V 0.03A Bipolar Transistor KSC838OBU

Description
TRANS NPN 30V 0.03A TO-92 Product overview: KSC838OBU from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.03A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC838OBU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 30V 0.03A TO-92 Product overview: KSC838OBU from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.03A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC838OBU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.03A Bipolar Transistor
276-KSC838OBU
30V 0.03A Bipolar Transistor 276-KSC838OBU
TRANS NPN 30V 0.03A TO-92 Product overview: KSC838OBU from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.03A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC838OBU can be used for catalog matching and distributor lookup.

TRANS NPN 30V 0.03A TO-92 Product overview: KSC838OBU from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.03A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.03A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC838OBU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC838OBU - 070508-KSC838OBU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC838OBU
070508-KSC838OBU
TRANSISTORS - Transistors (BJT) - Single - KSC838OBU 070508-KSC838OBU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070508-KSC838OBU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 400mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 70 @ 2mA, 12V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070508-KSC838OBU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 400mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 70 @ 2mA, 12V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-KSC838OBU 070508-KSC838OBU
Product Name 30V 0.03A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSC838OBU
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data