Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 771134-KSC815CYTA
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 400mW
Transistor Type: NPN
Frequency - Transition: 200MHz
Part Status: Obsolete(EOL)
Family Name: KSC815CY
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 15mA, 150mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 50mA, 1V
Alternative Parts (Cross-Reference): KTC3198-O A1G; KTC3198-O-B0 A1G; KTC3198-BL-M0 B2G; KTC3198-GR-M0 A2G;
Introduction Date: December 28, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Bipolar (BJT) Transistor NPN 45V 200mA 200MHz 400mW Through Hole TO-92-3
TRANS NPN 45V 0.2A TO92-3
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 771134-KSC815CYTA | KSC815CYTA-ND | KSC815CYTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSC815CYTA | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| Packing Method | Tape Reel; Tape in Box | Tape Reel; Tape & Box (TB) | |
| IC(max) | 1.00E-4 milliamps | 200 milliamps | |
| Power Gain | 120 dB |