onsemi TRANSISTORS - Transistors (BJT) - Single - KSC5338DWTM KSC5338DWTM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050957-KSC5338DWTM Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 11MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 450V Max Vce (sat): 500mV @ 200mA, 1A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 6 @ 2A, 1V Maximum Power Dissipation: 75W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050957-KSC5338DWTM Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 11MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 450V Max Vce (sat): 500mV @ 200mA, 1A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 6 @ 2A, 1V Maximum Power Dissipation: 75W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSC5338DWTM - 1050957-KSC5338DWTM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC5338DWTM
1050957-KSC5338DWTM
TRANSISTORS - Transistors (BJT) - Single - KSC5338DWTM 1050957-KSC5338DWTM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050957-KSC5338DWTM Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 11MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 450V Max Vce (sat): 500mV @ 200mA, 1A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 6 @ 2A, 1V Maximum Power Dissipation: 75W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050957-KSC5338DWTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 11MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 500mV @ 200mA, 1A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 6 @ 2A, 1V
Maximum Power Dissipation: 75W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1050957-KSC5338DWTM
Product Name TRANSISTORS - Transistors (BJT) - Single - KSC5338DWTM
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD17577Q5A CSD17577Q5A - CSD17577Q5AT - Texas Instruments
Specs
Transistor Type MOSFET
Package Type SON5x6
View Details
8 suppliers
Single FETs, MOSFETs - 448-AIMZA75R060M2HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
MOSFETs - 1660586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type Sot-363 (sc-88)
View Details