onsemi 60V 7A Bipolar Transistor KSB1097YTU

Description
TRANS PNP 60V 7A TO-220F Product overview: KSB1097YTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSB1097YTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 60V 7A TO-220F Product overview: KSB1097YTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSB1097YTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 7A Bipolar Transistor
276-KSB1097YTU
60V 7A Bipolar Transistor 276-KSB1097YTU
TRANS PNP 60V 7A TO-220F Product overview: KSB1097YTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSB1097YTU can be used for catalog matching and distributor lookup.

TRANS PNP 60V 7A TO-220F Product overview: KSB1097YTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSB1097YTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSB1097YTU - 1050886-KSB1097YTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSB1097YTU
1050886-KSB1097YTU
TRANSISTORS - Transistors (BJT) - Single - KSB1097YTU 1050886-KSB1097YTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050886-KSB1097YTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 500mA, 5A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 100 @ 3A, 1V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050886-KSB1097YTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 500mA, 5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 3A, 1V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - KSB1097YTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSB1097YTU-ND
Single Bipolar Transistors KSB1097YTU-ND
Bipolar (BJT) Transistor PNP 60V 7A 2W Through Hole TO-220F-3

Bipolar (BJT) Transistor PNP 60V 7A 2W Through Hole TO-220F-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSB1097YTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSB1097YTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSB1097YTU
TRANS PNP 60V 7A TO220F-3

TRANS PNP 60V 7A TO220F-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-KSB1097YTU 1050886-KSB1097YTU KSB1097YTU-ND KSB1097YTU
Product Name 60V 7A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSB1097YTU Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
IC(max) 7000 milliamps 7000 milliamps
VCEO 60 volts 60 volts
VCBO 80 volts
Unlock Full Specs
to access all available technical data