ON Semiconductor, KSA992FTA
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050884-KSA992FTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Family Name: KSA992F
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 300mV @ 1mA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 300 @ 1mA, 6V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): 2SA872A-D; 2SA1038STPR; 2SA1038S;
Introduction Date: September 05, 2002
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs
Bipolar (BJT) Transistor PNP 120V 50mA 100MHz 500mW Through Hole TO-92-3
Bipolar (BJT) Transistor PNP 120V 50mA 100MHz 500mW Through Hole TO-92-3
Bipolar Transistors - BJT PNP Epitaxial Sil Product overview: KSA992FTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSA992FTA can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP Epitaxial Sil
TRANS PNP 120V 0.05A TO92-3
TRANS, PNP, -120V, 150DEG C, 0.5W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:120V; DC Collector Current:50mA; Power Dissipation Pd:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS PNP 120V 0.05A TO92-3
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1868558 | 1868558P | 1050884-KSA992FTA | KSA992FTATB-ND | 2087-KSA992FTA | KSA992FTA | KSA992FTA | 31Y2153 | KSA992FTA |
| Product Name | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSA992FTA | Single Bipolar Transistors | Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, -120V, 150Deg C, 0.5W; Transistor Polarity Onsemi | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP | PNP; PNP | |||
| Package Type | TO-92; To-92 | TO-92; TO-92 | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Ammo Pack | TO-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Number of units in IC | 1 | ||||||||
| Packing Method | Ammo Pack | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||||||
| IC(max) | 50 milliamps | 50 milliamps | 50 milliamps |