onsemi -30V -2A 120MHz Bipolar Transistor KSA928AYTA

Description
PNP BJT Transistor, -30V VCEO, -2A IC, 120MHz fT, TO-226 Product overview: KSA928AYTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -2A, 120MHz. Search-friendly keywords include transistor, BJT, switching, amplification, -30V, -2A, 120MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA928AYTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, -30V VCEO, -2A IC, 120MHz fT, TO-226 Product overview: KSA928AYTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -2A, 120MHz. Search-friendly keywords include transistor, BJT, switching, amplification, -30V, -2A, 120MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA928AYTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-30V -2A 120MHz Bipolar Transistor
276-KSA928AYTA
-30V -2A 120MHz Bipolar Transistor 276-KSA928AYTA
PNP BJT Transistor, -30V VCEO, -2A IC, 120MHz fT, TO-226 Product overview: KSA928AYTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -2A, 120MHz. Search-friendly keywords include transistor, BJT, switching, amplification, -30V, -2A, 120MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA928AYTA can be used for catalog matching and distributor lookup.

PNP BJT Transistor, -30V VCEO, -2A IC, 120MHz fT, TO-226 Product overview: KSA928AYTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -2A, 120MHz. Search-friendly keywords include transistor, BJT, switching, amplification, -30V, -2A, 120MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA928AYTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - KSA928AYTA - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Silicon Transistor

PNP Epitaxial Silicon Transistor

Supplier's Site Datasheet
 - KSA928AYTA - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Silicon Transistor

PNP Epitaxial Silicon Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSA928AYTA - 018218-KSA928AYTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSA928AYTA
018218-KSA928AYTA
TRANSISTORS - Transistors (BJT) - Single - KSA928AYTA 018218-KSA928AYTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018218-KSA928AYTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 2V @ 30mA, 1.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018218-KSA928AYTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 2V @ 30mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Single Bipolar Transistors - KSA928AYTACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSA928AYTACT-ND
Single Bipolar Transistors KSA928AYTACT-ND
Bipolar (BJT) Transistor PNP 30V 2A 120MHz 1W Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 30V 2A 120MHz 1W Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - KSA928AYTATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSA928AYTATB-ND
Single Bipolar Transistors KSA928AYTATB-ND
Bipolar (BJT) Transistor PNP 30V 2A 120MHz 1W Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 30V 2A 120MHz 1W Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSA928AYTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSA928AYTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSA928AYTA
TRANS PNP 30V 2A TO92-3

TRANS PNP 30V 2A TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
KSA928AYTA
Bipolar Transistors - BJT KSA928AYTA
Bipolar Transistors - BJT PNP Epitaxial Transistor

Bipolar Transistors - BJT PNP Epitaxial Transistor

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-KSA928AYTA KSA928AYTA 018218-KSA928AYTA KSA928AYTACT-ND KSA928AYTA KSA928AYTA
Product Name -30V -2A 120MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSA928AYTA Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP PNP
IC(max) 2000 milliamps 2000 milliamps
VCEO 30 volts 30 volts
VCBO -30 volts
fT 120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219423 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45V 0.1A Bipolar Transistor - 277-BC857SE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
3 suppliers
60 V, 1 A PNP medium power transistors - BC52-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers