onsemi Single Bipolar Transistors KSA812YMTF

Description
Bipolar (BJT) Transistor PNP 50V 100mA 180MHz 150mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 50V 100mA 180MHz 150mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSA812YMTFFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSA812YMTFFSTR-ND
Single Bipolar Transistors KSA812YMTFFSTR-ND
Bipolar (BJT) Transistor PNP 50V 100mA 180MHz 150mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 50V 100mA 180MHz 150mW Surface Mount SOT-23-3

Buy Now Datasheet
 - KSA812YMTF - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Silicon Transistor

PNP Epitaxial Silicon Transistor

Supplier's Site Datasheet
 - KSA812YMTF - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Silicon Transistor

PNP Epitaxial Silicon Transistor

Supplier's Site Datasheet
Singapore, Singapore
50V 100mA 180MHz SOT-23 Bipolar Transistor
276-KSA812YMTF
50V 100mA 180MHz SOT-23 Bipolar Transistor 276-KSA812YMTF
PNP BJT Transistor, 50V VCEO, 100mA IC, 180MHz fT, SOT-23, Tape & Reel Product overview: KSA812YMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 180MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 180MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA812YMTF can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 50V VCEO, 100mA IC, 180MHz fT, SOT-23, Tape & Reel Product overview: KSA812YMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 180MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 180MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA812YMTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSA812YMTF - 018217-KSA812YMTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSA812YMTF
018217-KSA812YMTF
TRANSISTORS - Transistors (BJT) - Single - KSA812YMTF 018217-KSA812YMTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018217-KSA812YMTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 135 @ 1mA, 6V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018217-KSA812YMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 135 @ 1mA, 6V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSA812YMTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSA812YMTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSA812YMTF
TRANS PNP 50V 0.1A SOT23-3

TRANS PNP 50V 0.1A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number KSA812YMTFFSTR-ND KSA812YMTF 276-KSA812YMTF 018217-KSA812YMTF KSA812YMTF
Product Name Single Bipolar Transistors 50V 100mA 180MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSA812YMTF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT3; SOT23; SOT-23-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data