onsemi Single Bipolar Transistors KSA812GMTF

Description
Bipolar (BJT) Transistor PNP 50V 100mA 180MHz 150mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 50V 100mA 180MHz 150mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSA812GMTF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSA812GMTF-ND
Single Bipolar Transistors KSA812GMTF-ND
Bipolar (BJT) Transistor PNP 50V 100mA 180MHz 150mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 50V 100mA 180MHz 150mW Surface Mount SOT-23-3

Buy Now Datasheet
 - KSA812GMTF - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A, 50V, PNP

Small Signal Bipolar Transistor, 0.1A, 50V, PNP

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSA812GMTF - 070458-KSA812GMTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSA812GMTF
070458-KSA812GMTF
TRANSISTORS - Transistors (BJT) - Single - KSA812GMTF 070458-KSA812GMTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070458-KSA812GMTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 1mA, 6V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070458-KSA812GMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 1mA, 6V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
50V 0.1A SOT-23 Bipolar Transistor
276-KSA812GMTF
50V 0.1A SOT-23 Bipolar Transistor 276-KSA812GMTF
TRANS PNP 50V 0.1A SOT-23 Product overview: KSA812GMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA812GMTF can be used for catalog matching and distributor lookup.

TRANS PNP 50V 0.1A SOT-23 Product overview: KSA812GMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA812GMTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSA812GMTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSA812GMTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSA812GMTF
TRANS PNP 50V 0.1A SOT23-3

TRANS PNP 50V 0.1A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSA812GMTF-ND KSA812GMTF 070458-KSA812GMTF 276-KSA812GMTF KSA812GMTF
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSA812GMTF 50V 0.1A SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT3; SOT23; SOT-23-3
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
VCBO -60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219473 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
45V 0.1A Bipolar Transistor - 276-BC857BT E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
45 V, 1 A PNP medium power transistors - BC51PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers