PNP Epitaxial Silicon Transistor
PNP Epitaxial Silicon Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050868-KSA708YBU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 50mA, 2V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs
Bipolar (BJT) Transistor PNP 60V 700mA 50MHz 800mW Through Hole TO-92-3
SMALL SIGNAL BIPOLAR TRANSISTOR, Product overview: KSA708YBU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA708YBU can be used for catalog matching and distributor lookup.
TRANS PNP 60V 0.7A TO92-3
TRANS PNP 60V 0.7A TO-92
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | KSA708YBU | 1050868-KSA708YBU | KSA708YBU-ND | 276-KSA708YBU | KSA708YBU | 598-KSA708YBU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSA708YBU | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS PNP 60V 0.7A TO-92 | |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP; PNP | |
| Package Type | TO-92; TO-92-3 | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | Bulk | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |||
| IC(max) | 700 milliamps | 700 milliamps | ||||
| VCEO | 60 volts | 60 volts |