Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 111913-KSA614Y
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 55V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 50μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 500mA, 5V
Maximum Power Dissipation: 25W
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 1,200
Bipolar (BJT) Transistor PNP 55V 3A 25W Through Hole TO-220-3
PNP Epitaxial Silicon Transistor, 1200-BLKBG Product overview: KSA614Y from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA614Y can be used for catalog matching and distributor lookup.
TRANS PNP 55V 3A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 111913-KSA614Y | KSA614Y-ND | 276-KSA614Y | 598-KSA614Y | KSA614Y |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSA614Y | Single Bipolar Transistors | Bipolar Transistor | TRANS PNP 55V 3A TO-220 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | |
| Package Type | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | |||
| IC(max) | 3000 milliamps | 3000 milliamps | |||
| VCEO | 55 volts | 55 volts | |||
| VCBO | -80 volts |