onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single KSA1625KTA

Description
Win Source Part Number: 1200805-KSA1625KTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,000 Power - Max: 750 mW Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1V @ 10mA, 100mA Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 50mA, 5V Frequency - Transition: 10MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. HTSUS: 8541.21.0095 Mfr: Fairchild Semiconductor Other Names: FAIFSCKSA1625KTA,215 6-KSA1625KTA-FSTB Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1200805-KSA1625KTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,000 Power - Max: 750 mW Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1V @ 10mA, 100mA Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 50mA, 5V Frequency - Transition: 10MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. HTSUS: 8541.21.0095 Mfr: Fairchild Semiconductor Other Names: FAIFSCKSA1625KTA,215 6-KSA1625KTA-FSTB Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1200805-KSA1625KTA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1200805-KSA1625KTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1200805-KSA1625KTA
Win Source Part Number: 1200805-KSA1625KTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,000 Power - Max: 750 mW Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1V @ 10mA, 100mA Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 50mA, 5V Frequency - Transition: 10MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. HTSUS: 8541.21.0095 Mfr: Fairchild Semiconductor Other Names: FAIFSCKSA1625KTA,215 6-KSA1625KTA-FSTB Product Status: Obsolete

Win Source Part Number: 1200805-KSA1625KTA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 2,000
Power - Max: 750 mW
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1V @ 10mA, 100mA
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 50mA, 5V
Frequency - Transition: 10MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
HTSUS: 8541.21.0095
Mfr: Fairchild Semiconductor
Other Names: FAIFSCKSA1625KTA,2156-KSA1625KTA-FSTB
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
400V 0.5A Bipolar Transistor
276-KSA1625KTA
400V 0.5A Bipolar Transistor 276-KSA1625KTA
TRANS PNP 400V 0.5A TO92-3 Product overview: KSA1625KTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1625KTA can be used for catalog matching and distributor lookup.

TRANS PNP 400V 0.5A TO92-3 Product overview: KSA1625KTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1625KTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSA1625KTA - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSA1625KTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSA1625KTA
TRANS PNP 400V 0.5A TO92-3

TRANS PNP 400V 0.5A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1200805-KSA1625KTA 276-KSA1625KTA KSA1625KTA
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 400V 0.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type TO-92; SOT3 Bulk
IC(max) 500 milliamps 500 milliamps
Power Gain 100 dB
Operating Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

NPN general-purpose transistor - 2PC4081Q,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
6 suppliers
Single, Pre-Biased Bipolar Transistors - BCR129WH6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
5 suppliers
Bipolar Transistors - 1220658 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23f
Number of units in IC 1
View Details