Bipolar (BJT) Transistor PNP 20V 500mA 300mW Through Hole TO-92S
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050849-KSA1150OTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92S
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 400mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 70 @ 100mA, 1V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
TRANS PNP 20V 0.5A TO-92S Product overview: KSA1150OTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1150OTA can be used for catalog matching and distributor lookup.
TRANS PNP 20V 0.5A TO92S
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSA1150OTA-ND | 1050849-KSA1150OTA | 276-KSA1150OTA | KSA1150OTA |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSA1150OTA | 20V 0.5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | |
| Package Type | TO-92; TO-226-3, TO-92-3 Short Body | TO-92; SOT3; TO-92S | ||
| IC(max) | 500 milliamps | 500 milliamps | ||
| VCEO | 20 volts | 20 volts |