onsemi Instrumentation, Op Amps, Buffer Amps KF347

Description
J-FET Amplifier 4 Circuit 14-MDIP
Request a Quote Datasheet
Description
J-FET Amplifier 4 Circuit 14-MDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - KF347-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
KF347-ND
Instrumentation, Op Amps, Buffer Amps KF347-ND
J-FET Amplifier 4 Circuit 14-MDIP

J-FET Amplifier 4 Circuit 14-MDIP

Buy Now Datasheet
Singapore, Singapore
4MHz 18V DIP Operational Amplifier IC
687-KF347
4MHz 18V DIP Operational Amplifier IC 687-KF347
4-Ch JFET Op-Amp IC, 4MHz BW, 18V, DIP Product overview: KF347 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 18V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 18V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KF347 can be used for catalog matching and distributor lookup.

4-Ch JFET Op-Amp IC, 4MHz BW, 18V, DIP Product overview: KF347 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 18V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 18V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KF347 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KF347 - 1050804-KF347 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KF347
1050804-KF347
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KF347 1050804-KF347
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050804-KF347 Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: J-FET Slew Rate: 13 V/μs Current - Input Bias: 50pA Voltage - Input Offset: 5mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DIP Operating Supply Current: 7.2mA Gain Bandwidth Product (GBP): 4MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050804-KF347
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 50pA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-DIP
Operating Supply Current: 7.2mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KF347 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
KF347
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps KF347
IC OPAMP JFET 4 CIRCUIT 14MDIP

IC OPAMP JFET 4 CIRCUIT 14MDIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - KF347 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
KF347
Instrumentation, OP Amps, Buffer Amps KF347
J-FET Amplifier 4 Circuit 14-MDIP

J-FET Amplifier 4 Circuit 14-MDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - KF347 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
KF347
Integrated Circuits (ICs) - Linear - Amplifiers KF347
IC OPAMP JFET 4 CIRCUIT 14MDIP

IC OPAMP JFET 4 CIRCUIT 14MDIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number KF347-ND 687-KF347 1050804-KF347 KF347 KF347 KF347
Product Name Instrumentation, Op Amps, Buffer Amps 4MHz 18V DIP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - KF347 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 7.2 milliamps 7.2 milliamps 7.2 milliamps 7.2 milliamps
Slew Rate 13 V/µs 13 V/µs 13 V/µs 13 V/µs 1.30E-5 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "14-DIP (0.300"", 7.62mm)" Rail/Tube DIP; 14-DIP DIP; 14-DIP (0.300\", 7.62mm) Through Hole
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2449821 - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type EQFN12-JE
View Details
TLE2022M High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088102MPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
Analog - MTLT1058QD - Micross Components, Inc.
Micross Components, Inc.
View Details