onsemi Image Sensors, Camera KAI-11002-ABA-CR-B2

Description
IMAGE SENSOR CCD 10.7MP 40CDIP
Datasheet
Description
IMAGE SENSOR CCD 10.7MP 40CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - KAI-11002-ABA-CR-B2 - ODG (Origin Data Global)
Shenzhen, China
Image Sensors, Camera
KAI-11002-ABA-CR-B2
Image Sensors, Camera KAI-11002-ABA-CR-B2
IMAGE SENSOR CCD 10.7MP 40CDIP

IMAGE SENSOR CCD 10.7MP 40CDIP

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Linear Position Sensors
Product Number KAI-11002-ABA-CR-B2
Product Name Image Sensors, Camera
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Inductive Sensor - 17235825 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details