onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA7909TU

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - KA7909TUFS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
KA7909TUFS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KA7909TUFS-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220-3

Buy Now Datasheet
Singapore, Singapore
-9V 1A TO-220 LDO Voltage Regulator IC
776-KA7909TU
-9V 1A TO-220 LDO Voltage Regulator IC 776-KA7909TU
-9V LDO Regulator, 1A, TO-220-3, Negative, Fixed Product overview: KA7909TU from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -9V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -9V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA7909TU can be used for catalog matching and distributor lookup.

-9V LDO Regulator, 1A, TO-220-3, Negative, Fixed Product overview: KA7909TU from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -9V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -9V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KA7909TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - KA7909TU - 205830-KA7909TU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA7909TU
205830-KA7909TU
PMIC - PMIC - Voltage Regulators - Linear - KA7909TU 205830-KA7909TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 205830-KA7909TU Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: -9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -9V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 6mA PSRR: 60dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 205830-KA7909TU
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: -9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -9V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
KA7909TU
PMIC - Voltage Regulators - Linear KA7909TU
IC REG LINEAR -9V 1A TO220-3

IC REG LINEAR -9V 1A TO220-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - KA7909TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
KA7909TU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear KA7909TU
IC REG LINEAR -9V 1A TO220-3

IC REG LINEAR -9V 1A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number KA7909TUFS-ND 776-KA7909TU 205830-KA7909TU KA7909TU KA7909TU
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators -9V 1A TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - KA7909TU PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Negative Negative
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type TO-220; Other; TO-220-3 Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A89307KETSR-J - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature 150 C (302 F)
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-2.8 - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24703PW - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1220377 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details