onsemi 5.1V 9V 12V LDO Voltage Regulator IC KA7631-TS

Description
IC REG LDO 5.1V/9V/12V 10SIP Product overview: KA7631-TS from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.1V, 9V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.1V, 9V, 12V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KA7631-TS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 5.1V/9V/12V 10SIP Product overview: KA7631-TS from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.1V, 9V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.1V, 9V, 12V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KA7631-TS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.1V 9V 12V LDO Voltage Regulator IC
699-KA7631-TS
5.1V 9V 12V LDO Voltage Regulator IC 699-KA7631-TS
IC REG LDO 5.1V/9V/12V 10SIP Product overview: KA7631-TS from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.1V, 9V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.1V, 9V, 12V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KA7631-TS can be used for catalog matching and distributor lookup.

IC REG LDO 5.1V/9V/12V 10SIP Product overview: KA7631-TS from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.1V, 9V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.1V, 9V, 12V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KA7631-TS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - KA7631-TS - 205824-KA7631-TS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KA7631-TS
205824-KA7631-TS
PMIC - PMIC - Voltage Regulators - Linear - KA7631-TS 205824-KA7631-TS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 205824-KA7631-TS Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 3 Output Type: Fixed Control Features: Enable, Reset Output Current: 500mA, 500mA, 1A Output Voltage: 5.1V, 9V, 12V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 10-SIP H/S Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5.1V, 9V, 12V Dropout Voltage-Max: 2.5V @ 500mA, 2.5V @ 500mA, Operating Supply Current: 2mA Protection Features: Over Temperature, Over Voltage, Short Circuit Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 205824-KA7631-TS
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 3
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 500mA, 500mA, 1A
Output Voltage: 5.1V, 9V, 12V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 10-SIP H/S
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5.1V, 9V, 12V
Dropout Voltage-Max: 2.5V @ 500mA, 2.5V @ 500mA,
Operating Supply Current: 2mA
Protection Features: Over Temperature, Over Voltage, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-KA7631-TS 205824-KA7631-TS
Product Name 5.1V 9V 12V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - KA7631-TS
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tube/Rail Other; 10-SIP H/S
Output Voltage 5.1 to 12 volts 5.1 to 12 volts
IOUT 0.5000 to 1 amps 0.5000 to 1 amps
Dropout Voltage 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data