onsemi PMIC - PMIC - Lighting, Ballast Controllers - KA7541DTF KA7541DTF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002127-KA7541DTF Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 44kHz to 56kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SOP Supply Voltage - Operating: 11 V to 30 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002127-KA7541DTF Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 44kHz to 56kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SOP Supply Voltage - Operating: 11 V to 30 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - KA7541DTF
KA7541DTF
PMIC - PMIC - Lighting, Ballast Controllers - KA7541DTF KA7541DTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002127-KA7541DTF Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 44kHz to 56kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SOP Supply Voltage - Operating: 11 V to 30 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002127-KA7541DTF
Packaging: Reel - TR
Type: Ballast Controller
Mounting: SMD (SMT)
Frequency: 44kHz to 56kHz
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-SOP
Supply Voltage - Operating: 11 V to 30 V
Operating Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - KA7541DTF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
KA7541DTF
PMIC - Lighting, Ballast Controllers KA7541DTF
IC BALLAST CNTRL 56KHZ 8SOP

IC BALLAST CNTRL 56KHZ 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number KA7541DTF KA7541DTF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - KA7541DTF PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102SL - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Microprocessor Based Control Drive - LG1T - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
Constant Current Controller - SMI-5V15-2C - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
View Details